EN
  • EN
  • DE

2SC876

Part No 2SC876
Manufacturer Solid State Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1200151-2SC876
Categories Custom Parts
Manufacturer Solid State Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC876 CAD Model

Description

The 1200151-2SC876 is a custom electronic component manufactured by Solid State Inc.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Reliability: High
  • Efficiency: Efficient
  • Durability: Durable
  • Longevity: Long-lasting
  • Operating Condition: Extreme conditions
  • Temperature Resistance: High temperatures
  • Installation: Easy to install
  • Usage: Easy to use

You May Also Be Interested in

Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Generic
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess