The SS14WT/R13 is a surface mount Schottky Barrier Rectifier manufactured by Panjit. This diode is designed for high-efficiency rectification and features a low forward voltage drop with fast switching speed. These characteristics make it well suited for a variety of power management and protection applications where efficiency and space are at a premium.
Applications:
- DC-DC converters
- Reverse polarity protection
- Freewheeling diodes in inductive circuits
- Switching mode power supplies (SMPS)
- Battery charging circuits
Features:
- Low forward voltage drop which minimizes power loss and maximizes efficiency.
- Fast switching speed which makes it suitable for high-frequency applications.
- High surge current capability offering robustness to voltage spikes.
- Small surface mount package which enables compact and efficient PCB assembly.
- RoHS compliant ensuring environmental responsibility.
Benefits:
- Improved power efficiency in conversion circuits.
- Enhanced protection against reverse voltage.
- Reduced heat generation due to the low forward voltage drop.
- Reduced PCB footprint when compared with through hole parts.
- Greater reliability and lifespan of electronics.
Additional Details:
The SS14WT/R13 is generally offered in a SOD-123 or similar small surface mount package. Electrical characterisitics include a repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 1A. The forward voltage (VF) is around 0.5V at the rated current. Also exhibits a small reverse leakage current. The /R13 suffix may denote specific packing or reel dimensions for automated assembly. Overall this part is beneficial for designs where efficiency is critical.