EN
  • EN
  • DE

PC3H4Y

Part No PC3H4Y
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084054-PC3H4Y
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC3H4Y CAD Model

Description

The PC3H4Y is a single-channel, small outline package (SOP) photocoupler manufactured by Sharp Microelectronics. It is designed to provide electrical isolation between input and output circuits in a compact form factor. This device is suitable for applications where space is limited but electrical isolation is crucial. The photocoupler integrates an infrared emitting diode (IRED) and a phototransistor. The IRED emits infrared light when forward biased, which activates the phototransistor, enabling current flow in the output circuit while maintaining electrical isolation.

Applications:

  • Programmable Logic Controllers (PLCs): Provides isolation between control signals and external devices.
  • Inverter Circuits: Used to isolate control signals in power inverter applications.
  • Microprocessor Input/Output Interfaces: Protects microprocessor inputs from voltage transients and noise.
  • Power Supplies: Offers isolation for feedback and control circuits in power supply designs.
  • Small Form Factor Applications: Suitable for devices where board space is limited.

Features:

  • Small Outline Package (SOP): Compact design ideal for space-constrained applications.
  • High Isolation Voltage: Ensures a high level of electrical isolation between input and output circuits.
  • Transistor Output: Offers a simple and reliable switching output.
  • Current Transfer Ratio (CTR): Specified CTR ensures predictable output characteristics.
  • Low Input Current: Requires minimal current for activation.

Benefits:

  • Space Saving: Compact package minimizes board space requirements.
  • Electrical Safety: Protects sensitive circuits from high-voltage surges and transients.
  • Noise Immunity: Reduces the effects of electrical noise on signal integrity.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Easy Integration: Simple design facilitates easy incorporation into existing circuit designs.

The PC3H4Y features a high isolation voltage, providing protection against potentially damaging voltage spikes. The current transfer ratio (CTR) provides a measure of the output current relative to the input current, enabling designers to accurately predict circuit performance. Its small outline package is advantageous in applications where board space is limited. The transistor output is compatible with a wide range of digital logic levels. The device’s operating temperature range ensures stable performance under various environmental conditions. This photocoupler is particularly suitable for use in compact electronic equipment where reliable isolation is paramount.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $0.3269
Qualcomm
Lowest to $3.2640
Chilisin
Lowest to $0.0084
Ricoh
Need more? Email Us
Pericom
Lowest to $3.9178
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Realtek
Lowest to $1.6320
Ricoh
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess