Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 168
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 208-LQFP
Supplier Device Package 208-LQFP (28x28)
Base Product Number STM32F765
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-16623
Standard Package 36
Win Source Part Number 1316815-STM32F765BIT6
Ultra Librarian 3D Model Ultra Librarian STM32F765BIT6 CAD Model

Description

STM32F765BIT6 Microcontroller Overview

The STM32F765BIT6 is a highly advanced microcontroller unit (MCU) from STMicroelectronics, designed to offer a perfect blend of performance, power efficiency, and cutting-edge features. It belongs to the STM32F7 series, which is known for its high-performance ARM Cortex-M7 core, operating at speeds of up to 216 MHz. This microcontroller is ideal for a wide range of applications, including industrial control, medical equipment, home automation, and complex IoT devices.

Key Features

  • Core: ARM Cortex-M7 processor with double-precision floating point unit (FPU), achieving a 462 DMIPS/1082 CoreMark score at 216 MHz frequency.
  • Memory: Comes with 2 Mbytes of flash memory and 512+4 Kbytes of RAM, ensuring ample space for complex applications and data storage.
  • Rich Connectivity: Features a range of peripherals for connectivity, including three I2C interfaces, four USARTs, six SPI/I2S, and four UARTs. It also supports USB OTG HS and FS, Ethernet, and CAN interfaces.
  • Advanced Graphics: Includes Chrom-ART Acceleratorâ„¢ for enhanced graphic operations, LCD-TFT controller, and MIPI DSI host controller, enabling sophisticated user interfaces.
  • Power Efficiency: Offers multiple power-saving modes, including Sleep, Stop, and Standby modes, to ensure energy efficiency in low-power applications.
  • Robust Security: Features include a hardware random number generator, CRC calculation unit, and a range of hardware cryptographic accelerators to ensure data security.
  • Flexible Configuration: The MCU supports a flexible memory controller for static memories, with the ability to handle Compact Flash, SRAM, PSRAM, NOR and NAND memories.

Development Support

STMicroelectronics provides comprehensive development support for the STM32F765BIT6 with its extensive STM32Cube ecosystem, which includes the HAL library, software examples, and direct support from their community. Additionally, for real-time debugging and development, the microcontroller features Serial Wire Debug (SWD) and JTAG interfaces.

Applications

The STM32F765BIT6 is a versatile MCU that can be used in a variety of high-performance embedded system applications. Its rich set of features makes it particularly well-suited for applications requiring intensive processing and multitasking capabilities, such as flight controllers, advanced robotics, industrial gateways, and sophisticated audio systems.

With its advanced architecture and comprehensive feature set, the STM32F765BIT6 from STMicroelectronics represents a powerful and flexible solution for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 2MB FLASH 257MAPBGA
Lowest to $78.2329
ECAD model for FS32R274KCK2MMM
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0017 $60.0034
5+ $24.6168 $123.0840
7+ $23.8475 $166.9325
9+ $23.0782 $207.7038
12+ $22.3090 $267.7080
15+ $20.0011 $300.0165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 881 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention