EN
  • EN
  • DE

PQ12R02

Part No PQ12R02
Manufacturer Sharp Microelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085884-PQ12R02
Categories OEM Parts(O-R)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PQ12R02 CAD Model

Description

The PQ12R02 is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics. It's designed to deliver a stable and regulated 12V output voltage, with a specified maximum output current. This regulator is suitable for a variety of applications where a stable 12V supply is needed from a higher input voltage.

Applications

  • Microcontroller power supplies
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Post-regulation for switching power supplies

Features

  • Low dropout voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from damage caused by excessive current.
  • Thermal shutdown: Shuts down the regulator in case of overheating to prevent damage.
  • High output voltage accuracy: Provides a precise and reliable 12V output.
  • Compact package: Facilitates easy integration into space-constrained applications.

Benefits

  • Stable and reliable power supply: Ensures consistent performance of connected devices.
  • Protection against electrical faults: Overcurrent and thermal shutdown features enhance system reliability.
  • Easy integration: Compact package simplifies PCB layout and assembly.
  • Improved efficiency: Low dropout voltage minimizes power loss.
  • Extended operating life: Robust design ensures long-term reliability.

Additional Details

The PQ12R02 typically requires an input voltage slightly higher than 12V to maintain regulation. The dropout voltage is the minimum voltage difference required between the input and output for proper operation. The regulator includes built-in protection features, such as overcurrent and thermal shutdown, to prevent damage in fault conditions. The package type is designed for easy surface mounting onto printed circuit boards. The operating temperature range is typically specified in the datasheet, allowing for use in various environmental conditions. It is important to consult the datasheet for the maximum output current that can be delivered continuously to avoid overheating and potential damage.

You May Also Be Interested in

Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Qorvo US Inc.
Lowest to $9.7932
Ricoh
Need more? Email Us
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess