Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 284043-PTQ035P02TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTQ035P02TR CAD Model

Description

The PTQ035P02TR is a P-channel MOSFET from Sharp Microelectronics. It's designed for high-efficiency power management in various applications.

Applications

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Battery protection circuits

Features

  • Low on-resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Low gate charge (Qg): Enables faster switching speeds and reduces driver losses.
  • Logic-level gate drive: Allows direct driving from low-voltage logic circuits.
  • Surface mount package: Facilitates automated assembly and reduces board space.
  • High avalanche ruggedness: Provides enhanced reliability in demanding applications.

Benefits

  • Increased energy efficiency: Low RDS(on) and Qg contribute to reduced power consumption.
  • Improved system performance: Fast switching speeds enable higher operating frequencies.
  • Simplified circuit design: Logic-level gate drive eliminates the need for complex driver circuits.
  • Reduced board space: Surface mount package allows for compact designs.
  • Enhanced system reliability: High avalanche ruggedness provides protection against voltage transients.

Additional Details

The PTQ035P02TR is typically used in applications where a P-channel MOSFET is required for load switching, power inversion, or voltage regulation. Its low on-resistance and gate charge make it an excellent choice for high-efficiency DC-DC converters and other power management circuits.

Technical Specifications (Typical):

  • Drain-Source Voltage (Vds): -20V
  • Gate-Source Voltage (Vgs): ±12V
  • Continuous Drain Current (Id): -3.5A
  • On-Resistance (RDS(on) @ Vgs=-4.5V): 35 mΩ
  • Gate Charge (Qg): 7.5 nC
  • Operating Temperature Range: -55°C to +150°C

This MOSFET is commonly found in portable electronic devices, battery management systems, and other applications requiring efficient power conversion.

You May Also Be Interested in

NVIDIA
Need more? Email Us
ECAD model for N13P-PES-A1
NVIDIA
Need more? Email Us
ECAD model for N12E-GTX-A1
Samsung
Need more? Email Us
ECAD model for N3YDYMT
NEC
Need more? Email Us
ECAD model for N13T1-T
NXP / Nexperia
Need more? Email Us
ECAD model for N1A9R6
AVX Corporation
Need more? Email Us
ECAD model for N0SD227M004R0100
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-3.3
ON Semiconductor
Need more? Email Us
ECAD model for N4WF9NC1
AVX Corporation
Need more? Email Us
ECAD model for N0JD107M006RWJ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention