Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer SHARP/Socle Technology
Sensing Distance 10 ~ 80cm
Output Type Analog
Supply Voltage (V) 4.5V ~ 5.5V
Supply Current 40mA
Voltage - Output Difference at Distance 1.9V at 10 ~ 80cm
Voltage - Output at Distance 400mV at 80cm
Temperature Range - Operating -10°C ~ 60°C
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 086909-GP2Y0A21YK0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GP2Y0A21YK0F CAD Model

Description

GP2Y0A21YK0F from Sharp Microelectronics is widely recognized as a distance-sensing component used in compact detection and measurement designs where reliable object presence or proximity feedback is needed. Engineers often evaluate this part for robotics, consumer devices, office equipment, industrial sensing modules, and embedded control systems that benefit from non-contact distance detection. In the HOT - SALES and EOL Components category, it is especially relevant for teams managing legacy repairs, ongoing production support, or last-time-buy planning. Its value lies in combining established market familiarity with practical use in designs that need proven sensing functionality without major system complexity. Lifecycle status for GP2Y0A21YK0F is currently listed as information not available, so design and procurement teams should confirm manufacturer support before committing to new programs. RoHS compliance information is also not available in the provided data and should be verified through official Sharp Microelectronics documentation or authorized supply-chain sources.

You May Also Be Interested in

Silicon Labs
IC CLOCK CK505 DIFF PAIR 72QFN
Need more? Email Us
ECAD model for SL28647BLCT
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.5818
ECAD model for SN74HC4040APWR
Littelfuse Inc.
THYRISTR SIBOD 200V 100A DO214AA
Need more? Email Us
ECAD model for SMTBJ200B
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R
Skyworks Solutions Inc.
IC RF AMP 802.11A/N/AC 5GHZ 6QFN
Lowest to $15.8260
ECAD model for SKY65981-11
Lattice Semiconductor Corporation
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
Lowest to $32.5970
ECAD model for SII164CTG64
Vishay
RES 45.3K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C4532FB300
Littelfuse Inc.
TVS Diode Arrays - Upstream USB Port Terminator with ESD Suppression & EMI Filtering | SURGE SUPPRESOR USB 12OHM SC70-6
Need more? Email Us
ECAD model for SPUSB1AJT
Silicon Labs
FM RECEIVER - ULTRA SMALL PACKAG
Lowest to $1.2726
ECAD model for SI4708-C-GMR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9542 $53.5878
21+ $4.8855 $102.5955
32+ $4.7329 $151.4528
44+ $4.5802 $201.5288
57+ $4.4275 $252.3675
76+ $3.9695 $301.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 77 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention