EN
  • EN
  • DE

SL28647BLCT

Part No SL28647BLCT
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components
Description IC CLOCK CK505 DIFF PAIR 72QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tape and Reel
Status Obsolete
PLL Yes
Main Purpose Intel CPU Servers
Input Crystal
Output HCSL, LVCMOS
Frequency - Max 400MHz
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN
Family Part Number SL28647
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 325268-SL28647BLCT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SL28647BLCT CAD Model

Description

The SL28647BLCT is a high-frequency integrated circuit suitable for Intel CPU servers manufactured by Silicon Labs.

  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Features: Input crystal, HCSL/LVCMOS output, and a PLL
  • Device Package: 72-VFQFN Exposed Pad
  • Manufacturer Package: 72-QFN
  • Status: Obsolete
  • Manufacturer Pack Quantity: 2,000
  • MSL Level: 3 (168 Hours)
  • Supply Voltage: 3.135V to 3.465V
  • Operating Temperature Range: 0°C to 85°C

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess