EN
  • EN
  • DE

SN74HC4040APWR

Part No SN74HC4040APWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 12
Reset Asynchronous
Timing Asynchronous
Count Rate 33MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 333749-SN74HC4040APWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC4040APWR CAD Model

Description

The SN74HC4040APWR is a high-quality, high-performance integrated circuit (IC) produced by the globally renowned technology company, Texas Instruments.

  • Category: Logic - Counters, Dividers
  • Description: 12-bit asynchronous binary counter with a clock input (CP), an overriding asynchronous master reset (MR), and twelve parallel outputs (Q0 to Q11)
  • Voltage Range: 2V to 6V
  • Technology: High-speed CMOS
  • Package: TSSOP
  • Compliance: RoHS

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
Lowest to $3.8323
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6066 $56.2310
80+ $1.3183 $105.4640
120+ $1.2771 $153.2520
165+ $1.2359 $203.9235
210+ $1.1947 $250.8870
285+ $1.0711 $305.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess