EN
  • EN
  • DE

GP2W0130YPOF

Part No GP2W0130YPOF
Manufacturer Sharp Microelectronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980010-GP2W0130YPOF
Categories OEM Parts(F-I)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GP2W0130YPOF CAD Model

Description

The GP2W0130YPOF is a dustproof optical sensor designed and manufactured by Sharp Microelectronics. This sensor is specifically engineered for detecting the presence and density of dust particles in the air. It combines an infrared emitting diode (IRED) and a photodiode receiver, making it suitable for air quality monitoring and control applications. Its dustproof design ensures accurate readings even in challenging environments.

Applications

  • Air purifiers
  • Air conditioners
  • Ventilation systems
  • Dust monitors
  • HVAC systems
  • Industrial air quality control

Features

  • Dustproof construction: Prevents dust from affecting sensor performance.
  • Infrared detection method: Detects dust particles based on light scattering.
  • Compact size: Allows for easy integration into various devices.
  • Analog output: Provides a continuous signal proportional to dust concentration.
  • Low current consumption: Minimizes power requirements.
  • High sensitivity: Detects even small concentrations of dust particles.

Benefits

  • Accurate dust detection: Dustproof design ensures reliable and precise measurements.
  • Improved air quality control: Enables efficient monitoring and adjustment of ventilation systems.
  • Extended product lifespan: Protects the sensor from dust contamination, increasing its operational life.
  • Easy integration: Compact size simplifies the design process.
  • Energy efficient: Low current consumption reduces power consumption.
  • Real-time monitoring: Analog output allows for continuous dust concentration monitoring.

Additional Details

The GP2W0130YPOF sensor utilizes the principle of light scattering to detect dust. The IRED emits infrared light, and the photodiode measures the amount of light scattered by dust particles in the air. The output signal is an analog voltage proportional to the dust concentration. The sensor's sensitivity and detection range can be adjusted by varying the IRED current and the amplification of the photodiode signal. Detailed specifications and application notes can be found in the Sharp Microelectronics datasheet.

You May Also Be Interested in

Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess