EN
  • EN
  • DE

ZW-S30 0.3M

Part No ZW-S30 0.3M
Manufacturer Omron
Catalog Optical Sensors - Distance Measuring
Description SENSOR OPT 4.5-6MM CONFOCAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 27mm ~ 33mm
Output Type Confocal Light
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian ZW-S30 0.3M CAD Model

Description

NULL

You May Also Be Interested in

Sharp Microelectronics
SENSOR DIST-MEAS 2CM-15CM ANLG
Lowest to $5.2747
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Factory set trigger point: 15° | SENSOR OPTICAL 15CM DIGITAL
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 40CM DIGITAL
Need more? Email Us
Sharp Microelectronics
Lowest to $3.2617
STMicroelectronics
TIME-OF-FLIGHT SENSOR WITH EXTEN
Lowest to $5.9969
Omron
SENSOR OPT 4.5-6MM CONFOCAL
Need more? Email Us
Omron
SENSOR OPT 6.5MM CONFOCAL LIGHT
Need more? Email Us
STMicroelectronics
Time of Flight Sensor 12-Pin LGA EP T/R | SENSOR OPTICAL 200CM I2C
Lowest to $2.4797

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess