EN
  • EN
  • DE

A1103LLTTK-T

Part No A1103LLTTK-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1041928-A1103LLTTK-T
Categories OEM Parts(A-B)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1103LLTTK-T CAD Model

Description

The A1103LLTTK-T is a unipolar Hall-effect switch IC designed and manufactured by Allegro MicroSystems, LLC. This sensor is commonly used in applications requiring reliable and precise detection of magnetic fields, offering robust performance across a wide range of operating conditions. It is particularly well-suited for applications where a single-pole magnet is used for actuation.

Applications

  • Brushless DC (BLDC) motor commutation: Provides the necessary signals for controlling BLDC motors in various applications.
  • Simple on/off detection: Accurately detects the presence or absence of a magnet.
  • Position sensing: Determines the position of moving parts in industrial equipment and automotive systems.
  • Magnetic encoding: Reads magnetic strip encoding for security and access control systems.
  • Door and lid detection: Used to detect the opening or closing of doors and lids.

Features

  • Unipolar Hall-Effect Switch: Operates with a single magnetic pole (north or south).
  • High Sensitivity: Operates with low magnetic field strength, enhancing application flexibility.
  • Wide Operating Voltage Range: Operates from 3.0 V to 24 V.
  • Reverse Battery Protection: Protects the device against damage from reverse battery connections.
  • Solid-State Reliability: Robust and durable design for long-term operation.
  • Small Size: Compact package allows for integration into space-constrained applications.

Benefits

  • Increased System Reliability: The unipolar function ensures reliable operation in various magnetic environments.
  • Simplified Design: Simple operation and low power consumption simplifies designs.
  • Versatile Applications: Suitable for a wide range of industrial, automotive, and consumer applications.
  • Improved Performance: High sensitivity allows for accurate detection of magnetic fields even at low field strengths.
  • Enhanced Durability: Reverse battery protection and solid-state design ensure long-term reliability.

Additional Details

The A1103LLTTK-T operates by detecting the presence of a magnetic field of sufficient strength. When the magnetic field strength exceeds the operate point (BOP), the output switches to a low state. The output remains in this state until the magnetic field is removed and falls below the release point (BRP).

The device is available in a small, surface-mount package, making it easy to integrate into various applications. It is also designed to withstand harsh environmental conditions, making it suitable for automotive and industrial applications. The A1103LLTTK-T is a reliable and versatile solution for magnetic field sensing needs.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess