The SGM2036-3.3YC5G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable and precise 3.3V output voltage with low quiescent current. The device is suitable for a wide range of portable and battery-powered applications where efficiency and compact size are crucial requirements.
Applications:
- Cellular Phones
- Cordless Phones
- PDAs
- MP3 Players
- GPS Devices
- Bluetooth Devices
- Wireless Handsets
- Microcontrollers Power Supply
Features:
- Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
- Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
- High Output Accuracy: Provides a precise and stable 3.3V output voltage for reliable operation of sensitive circuits.
- Over-Current Protection: Protects the regulator and the load from damage due to excessive current.
- Over-Temperature Protection: Prevents the regulator from overheating and causing damage.
- Short-Circuit Protection: Protects the regulator and the load from damage during short-circuit conditions.
- Small Package Size: Available in a compact package for space-constrained applications (likely SOT-23-5 or similar).
- Stable with Ceramic Capacitors: Ensures stable operation with low-ESR ceramic output capacitors.
Benefits:
- Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
- Improved System Performance: Stable and precise output voltage ensures reliable operation of sensitive circuits, leading to improved system performance.
- Enhanced System Reliability: Over-current, over-temperature, and short-circuit protection features protect the regulator and the load from damage, enhancing system reliability.
- Reduced Board Space: The small package size allows for more compact designs and reduces board space requirements.
- Simplified Design: The regulator is easy to use and requires minimal external components, simplifying the design process.
Additional Details:
The SGM2036-3.3YC5G/TR typically operates from an input voltage in the range of 2.5V to 5.5V. The 'YC5G' designation likely indicates a specific package variant. The '/TR' suffix indicates that the component is provided on Tape and Reel for automated assembly. The device is designed to be stable with ceramic capacitors, which are commonly used in modern electronic designs due to their low ESR (Equivalent Series Resistance) characteristics. The internal protection features enhance the robustness of the power supply design. This LDO is generally used where stable 3.3V supply is needed from battery source for microcontrollers and other ICs.