EN
  • EN
  • DE

ADM1073ARUZ-REEL7

Part No ADM1073ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP -48V 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -35 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 300μA
Mounting SMD (SMT)
Case / Package 14-TSSOP
Feature Pins /LATCHED, OV, /PWRGD, /RESTART, /SHDN, /SPLYGD, SS, TIMER, UV
Win Source Part Number 008943-ADM1073ARUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1073ARUZ-REEL7 CAD Model

Description

ADM1073ARUZ-REEL7 - Hot Swap Controller from Analog Devices Inc.

The ADM1073ARUZ-REEL7 is a sophisticated hot swap controller designed by Analog Devices Inc. to enable safe board insertion and removal from a live backplane. This component is particularly useful in high-availability systems where it is crucial to maintain uninterrupted operation while upgrading or maintaining hardware components.

Encased in a compact TSSOP-8 package, the ADM1073ARUZ-REEL7 is part of a tape and reel packaging option, indicated by the 'REEL7' suffix, which facilitates efficient assembly processes for high-volume production. This device operates across a wide voltage range, accommodating various system architectures and ensuring compatibility with a broad array of server and telecommunications applications.

Key features of the ADM1073ARUZ-REEL7 include its ability to control inrush current during hot swapping, thus preventing glitches on the power supply rail and minimizing the risk of damaging sensitive components. This is achieved through an adjustable current-limit threshold and an electronic circuit breaker function. Furthermore, the device offers under-voltage and over-voltage protection, enhancing the reliability and longevity of the system it is integrated into.

An additional layer of safety is provided by the thermal shutdown feature, which prevents overheating and potential failure by shutting down the operation if the temperature exceeds a predefined limit. The ADM1073ARUZ-REEL7 also boasts a fast response time to fault conditions, ensuring quick recovery and minimal system downtime in the event of an anomaly.

For designers and engineers, the ADM1073ARUZ-REEL7 is an invaluable component that simplifies the design of hot swap systems. Its ease of use, combined with the robust protection features, makes it an ideal choice for ensuring safe and reliable operation in critical environments where service continuity is paramount.

Whether you are designing enterprise-level servers, modular power supplies, or telecommunications equipment, the ADM1073ARUZ-REEL7 from Analog Devices Inc. offers the performance, durability, and peace of mind needed for your hot swapping requirements.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.2836
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8906 $51.5624
10+ $10.5769 $105.7690
15+ $10.2464 $153.6960
21+ $9.9159 $208.2339
27+ $9.5854 $258.8058
35+ $8.5938 $300.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess