EN
  • EN
  • DE

PI6C2405A-1HWIEX

Part No PI6C2405A-1HWIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ZERO DELAY CLOCK BUFF SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tape and Reel
Type Zero Delay Buffer
PLL Yes
Input TTL
Output TTL
Frequency - Max 133MHz
Divider/Multiplier No/No
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number PI6C2405
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 733384-PI6C2405A-1HWIEX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI6C2405A-1HWIEX CAD Model

Description

PI6C2405A-1HWIEX Product Overview

The PI6C2405A-1HWIEX is a precision, low-power clock buffer from Diodes Incorporated that offers a high-performance solution for distributing clock signals in electronic systems. This component is designed to provide clock distribution for applications requiring multiple outputs, with minimal skew and low additive phase jitter, ensuring reliable synchronization for high-speed digital circuits.

Key Features

  • Multiple Outputs: The device features one input to five outputs, allowing for broad distribution of a single clock signal across various subsystems.
  • Low Skew: With an extremely low output-to-output skew, the PI6C2405A-1HWIEX ensures that clock signals are distributed with high temporal accuracy, minimizing timing errors in sensitive applications.
  • Wide Frequency Range: This clock buffer supports a wide frequency range, making it versatile for different clocking requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes minimal power, contributing to overall energy efficiency of the system.
  • High Reliability: The device is built to meet high reliability standards, ensuring stable performance over a wide temperature range and a long operational lifespan.

Applications

The PI6C2405A-1HWIEX is suitable for a variety of applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Communication systems including base stations and telecom infrastructure
  • Computer systems and servers
  • Consumer electronics
  • Industrial and automotive systems requiring precise clock distribution

Quality and Environmental Compliance

Diodes Incorporated is committed to providing environmentally friendly products. The PI6C2405A-1HWIEX adheres to rigorous quality standards and environmental regulations, ensuring that it is compliant with RoHS directives and lead-free manufacturing processes. This commitment to quality and environmental stewardship makes it a suitable choice for eco-conscious businesses and applications.

Ordering Information

The part number PI6C2405A-1HWIEX is available for ordering from Diodes Incorporated and its authorized distributors. For detailed product specifications, technical data sheets, and ordering options, please visit the Diodes Incorporated website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3669 $54.6760
90+ $1.1215 $100.9350
140+ $1.0865 $152.1100
195+ $1.0514 $205.0230
250+ $1.0164 $254.1000
330+ $0.9113 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,760 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess