EN
  • EN
  • DE

ADM1176-2ARMZ-R7

Part No ADM1176-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 16.5V 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 1
Applications General Purpose
Features I2C, Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Turn On Voltage
Supply Voltage - Operating 3.15 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.7mA
Mounting SMD (SMT)
Case / Package 10-MSOP
Feature Pins ON, TIMER
Win Source Part Number 008949-ADM1176-2ARMZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1176-2ARMZ-R7 CAD Model

Description

ADM1176-2ARMZ-R7 Hot Swap Controller and Digital Power Monitor

The ADM1176-2ARMZ-R7 from Analog Devices Inc. is a sophisticated integrated circuit designed to provide both hot swap control and power monitoring capabilities in a single compact package. This device is specifically engineered to help protect sensitive electronic components in a system by allowing boards to be safely inserted and removed from live backplanes. With its advanced features, the ADM1176-2ARMZ-R7 is an ideal choice for managing power supply and current sensing in high-performance servers, telecom equipment, and industrial systems.

Key Features:

  • Integrated Hot Swap Controller: The ADM1176-2ARMZ-R7 incorporates a hot swap controller that enables safe insertion and removal of boards by controlling the inrush current to prevent glitches in the power line, which can lead to system instability or damage.
  • Digital Power Monitoring: Alongside hot swap control, this device offers precise digital power monitoring, allowing for real-time observation of the voltage, current, and power consumption of the connected load through an I2C-compatible interface.
  • Adjustable Current Limit: Users can set an appropriate current limit threshold to match the requirements of their specific application, providing additional protection against overcurrent conditions.
  • High Accuracy: The ADM1176-2ARMZ-R7 boasts high accuracy in current sensing and power monitoring, ensuring reliable operation and system performance.
  • Compact Package: Housed in a small 8-lead MSOP (Mini Small Outline Package), this device saves valuable board space while delivering its robust feature set.

Applications:

The versatility of the ADM1176-2ARMZ-R7 makes it suitable for a wide range of applications, including but not limited to:

  • Server and Network Equipment
  • Telecommunications Infrastructure
  • Industrial and Medical Equipment
  • Data Storage Systems
  • High-Performance Computing

With its combination of hot swap control and digital power monitoring, the ADM1176-2ARMZ-R7 from Analog Devices Inc. provides a robust solution for managing power in critical systems, ensuring both protection and efficiency.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3953 $51.9765
12+ $8.5295 $102.3540
19+ $8.2629 $156.9951
26+ $7.9964 $207.9064
33+ $7.7299 $255.0867
44+ $6.9302 $304.9288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess