EN
  • EN
  • DE

AD7745ARUZ-REEL7

Part No AD7745ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CAP TO DGT CONV 24BIT 16TSSOP / 24-Bit Capacitance-to-Digital Converter with Temperature Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Capacitance-to-Digital Converter
Number of Channels 1
Resolution (Bits) 24 b
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Part Number Series AD7745
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808603-AD7745ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7745ARUZ-REEL7 CAD Model

Description

The AD7745ARUZ-REEL7 is a high-precision, capacitance-to-digital converter (CDC) component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This robust integrated circuit is specifically designed for precision measurement applications requiring high accuracy and low noise performance.

Key Features

  • 24-bit Resolution: Provides high-resolution measurements, ensuring detailed and accurate data capture for critical applications.
  • Capacitance Input Range: Features a differential input range up to ±4pF and a common-mode range of 0pF to 17pF, allowing for flexibility in various measurement setups.
  • Single-Ended or Differential Operation: Can operate in both single-ended mode for simpler systems or differential mode for enhanced noise rejection.
  • On-Chip Temperature Sensor: Comes with an integrated temperature sensor, facilitating temperature-compensated measurements and system monitoring.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered devices or energy-conscious applications.
  • Automatic Compensation: Includes automatic compensation for changes in the dielectric constant of the sensor material, ensuring consistent performance over time and environmental conditions.

Applications

The AD7745ARUZ-REEL7 is ideal for a variety of applications where precision capacitance measurement is crucial. These applications include:

  • Industrial process control
  • Material analysis
  • Liquid level sensing
  • Pressure sensing
  • Position sensing and proximity detection

Package and Availability

The device comes in a TSSOP-16 package and is provided in a tape and reel format (REEL7), which is suitable for automated assembly processes, enhancing manufacturing efficiency and throughput. The AD7745ARUZ-REEL7 is part of Analog Devices Inc.'s commitment to providing high-quality, reliable components for advanced electronic systems.

Conclusion

With its high resolution, wide input range, and low power consumption, the AD7745ARUZ-REEL7 from Analog Devices Inc. is an excellent choice for engineers and designers looking to incorporate precise capacitance-to-digital conversion in their projects. Its robust feature set and flexible application use make it a versatile component in the field of precision measurement technology.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0536 $58.1072
5+ $23.8388 $119.1940
7+ $23.0939 $161.6573
9+ $22.3489 $201.1401
12+ $21.6040 $259.2480
16+ $19.3691 $309.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess