Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Clean Room Treatments, Cleaners, Wipes
Mfr Desco
Series Desi Pak®
Package Box
Product Status Not For New Designs
Cleaner, Treatment Type Desiccant
Usage Moisture Absorption
Specifications Montmorillonite Clay
Quantity 450 (4" L x 2" W)
Shelf Life 36 Months
Shelf Life Start Date of Manufacture
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 2811.22.5000
Win Source Part Number 853961-13843
Ultra Librarian 3D Model Ultra Librarian 13843 CAD Model

Description

The 853961-13843 is a moisture absorption treatment product from Desco.

  • Series: Desi Pak
  • Package: Box
  • Material: Montmorillonite Clay
  • Application: Moisture Absorption
  • Suitable for: Anti-Static, ESD, Clean Room
  • Standard Package: 1 piece
  • Shelf Life: 36 months from date of manufacture
  • Storage/Refrigeration Temperature: Not Specified
  • REACH: Unaffected
  • HTSUS Code: 2811.22.5000
  • Product Status: Not for new designs
  • Quantity & Size: 450 (4" L x 2" W)
  • Type: Cleaner and Treatment Type Desiccant

You May Also Be Interested in

Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention