EN
  • EN
  • DE

LTC2320IUKG-16#PBF

Part No LTC2320IUKG-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Quad ADC SAR 1.5Msps 16-bit Serial CMOS/Serial LVDS 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Interface LVDS, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.13 V
Nominal Supply Current 31 mA
Number of Channels 8
Number of Converters 4
Number of Pins 52
RoHS Compliant
Sampling Rate 1.5 Msps
Win Source Part Number 1006567-LTC2320IUKG-16#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2320IUKG-16#PBF CAD Model

Description

Product Overview

The LTC2320IUKG-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This cutting-edge component is designed to deliver precision and speed for a broad range of applications, including medical imaging, industrial process control, and high-speed data acquisition systems.

Key Features

  • Resolution: 16-bit performance offers high precision for demanding applications.
  • Sampling Rate: Fast sampling capability with up to 5Msps per channel, enabling real-time data processing.
  • Multi-Channel: The device features eight simultaneously sampling channels, allowing for efficient data acquisition from multiple sources.
  • Input Range: A flexible input range that is software selectable for unipolar or bipolar inputs, accommodating a variety of signal types.
  • No Latency: Zero-latency operation ensures reliable and immediate data conversion, which is critical for closed-loop control systems.
  • Low Power: Optimized for power-sensitive applications, it maintains excellent performance while minimizing power consumption.
  • Interface: SPI-compatible serial interface for easy integration with most microcontrollers and digital systems.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.

Quality and Reliability

The LTC2320IUKG-16#PBF is designed with the quality and reliability that Analog Devices Inc. is known for. It is packaged in a compact 48-lead plastic QFN, which is both space-efficient and suitable for automated assembly processes. The part is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic systems.

Applications

With its robust design and versatile features, the LTC2320IUKG-16#PBF is well-suited for a wide range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Instrumentation
  • Data Acquisition Systems
  • Automated Test Equipment

Overall, the LTC2320IUKG-16#PBF ADC from Analog Devices Inc. represents a blend of precision, speed, and reliability, making it an ideal choice for sophisticated electronic systems requiring high-quality data conversion.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7318 $82.7318
2+ $67.8825 $135.7650
3+ $65.7612 $197.2836
4+ $63.6399 $254.5596
5+ $61.5185 $307.5925
6+ $55.1546 $330.9276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess