Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Bags, Materials
Mfr Desco
Series Statshield®
Package Bag
Product Status Active
Type Static Shielding Bag
Metal Layer In
Static Discharge Shielding <25nJ
Closure System Zip Lock
Thickness 3.0 mil (76.2 microns)
Length - Inside 16" (406.4mm)
Width - Inside 12" (304.8mm)
Color Silver
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.29.0000
Win Source Part Number 853954-13700
Ultra Librarian 3D Model Ultra Librarian 13700 CAD Model

Description

The 853954-13700 is a silver static shielding bag designed for anti-static, ESD, and clean room applications.

  • Series: Statshield
  • Manufacturer: Desco
  • Type: Static Shielding Bag
  • Application: Anti-Static, ESD, Clean Room
  • Thickness: 3.0 mil (76.2 microns)
  • Closure: Zip Lock
  • Length: 16" (406.4mm)
  • Width: 12" (304.8mm)
  • Standard Package: 100 pcs
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Mxic
Need more? Email Us
ECAD model for MX25L32O6EM2I-12G
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK7562J
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
XLSemi
Need more? Email Us
ECAD model for XL5005E1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention