EN
  • EN
  • DE

SD03/TR

Part No SD03/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836911-SD03/TR
Ultra Librarian 3D Model Ultra Librarian SD03/TR CAD Model

Description

The SD03/TR is a TVS (Transient Voltage Suppressor) diode manufactured by SG Micro Corp. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This diode is crucial for ensuring the reliability and longevity of electronic devices in various applications.

Applications:

  • Data lines protection
  • I/O ports protection
  • Microcontroller protection
  • Portable devices
  • Communication equipment

Features:

  • TVS Diode: Designed to suppress voltage transients.
  • Low Clamping Voltage: Provides effective protection for sensitive components.
  • Fast Response Time: Quickly clamps transient voltages to safe levels.
  • Small Package Size: Allows for compact designs.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Improved Reliability: Protects sensitive components from damage due to voltage transients.
  • Extended Lifespan: Extends the lifespan of electronic devices by preventing ESD and surge damage.
  • Reduced Downtime: Minimizes downtime due to component failure.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic devices.

Technical Specifications:

The SD03/TR typically features a reverse standoff voltage of 3V, a breakdown voltage of around 6V, and a clamping voltage of approximately 10V at a specified peak pulse current. The package is often a small surface-mount package like SOT-23 or similar. Detailed specifications can be found in the SG Micro Corp datasheet for this part.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess