EN
  • EN
  • DE

CTRD6025-10

Part No CTRD6025-10
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description RELAY SSR CONTACT 3PH 25A 600VAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 25 A
Voltage - Input 4 ~ 32VDC
Voltage - Load 48 ~ 600V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502824-CTRD6025-10
Ultra Librarian 3D Model Ultra Librarian CTRD6025-10 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
3PHASE REVERSING CONTACTOR
Need more? Email Us
Omron
RELAY SSR 25A 3PH DIN MNT 3PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 60A 48V
Need more? Email Us
Sensata-Crydom
480V 7.6A 24VAC/DC NO AUX RN 2L
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 20A 48V
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 2PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR 60A 48V
Need more? Email Us
Omron
RELAY SSR 45A 3PH DIN MNT 3PL
Need more? Email Us
Sensata-Crydom
480V 7.6A 120VAC NO AUX RN 2L
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess