EN
  • EN
  • DE

OM7805/BGU7008,598

Part No OM7805/BGU7008,598
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description RF EVAL FOR BGU7008
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr NXP
Package Bulk
Product Status Active
Type Amplifier, GPS
Frequency 1575.42MHz
For Use With/Related Products BGU7008
Supplied Contents Board(s)
Base Product Number OM7805
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 766169-OM7805/BGU7008,598
Ultra Librarian 3D Model Ultra Librarian OM7805/BGU7008,598 CAD Model

Description

The OM7805/BGU7008,598 by NXP Semiconductors is a cutting-edge solution designed for the demands of modern RF applications. This product is a testament to NXP's commitment to providing high-performance components that cater to the evolving needs of technology in various sectors, including telecommunications, consumer electronics, and industrial applications.

Key Features

  • High Frequency Operation: The OM7805/BGU7008,598 operates at high frequencies, which is ideal for applications such as satellite communication, high-speed data transmission, and other RF applications that require fast and reliable signal processing.
  • Low Noise Figure: With an exceptionally low noise figure, this product ensures that signal integrity is maintained, reducing the likelihood of data loss and improving overall system performance.
  • High Linearity: The device offers high linearity, which is crucial for maintaining signal fidelity across various power levels and in complex multi-signal environments.
  • Efficient Power Consumption: Energy efficiency is a hallmark of the OM7805/BGU7008,598, making it suitable for battery-powered devices or systems where power conservation is a priority.
  • Robust Design: NXP's product is built to withstand the rigors of real-world use, ensuring reliability and longevity even under challenging conditions.

Applications

The versatility of the OM7805/BGU7008,598 makes it an excellent choice for a wide range of applications. Its high-performance features make it particularly well-suited for:

  • Wireless communication systems
  • Global Positioning Systems (GPS)
  • RF front-end modules
  • Low-noise amplifiers in receiver chains
  • Automotive telematics
  • Industrial sensor networks

Conclusion

In conclusion, the OM7805/BGU7008,598 from NXP Semiconductors is a remarkable component that offers a blend of high performance, efficiency, and durability. Its advanced features make it an indispensable part of any RF system that demands precision and reliability. Whether for commercial or industrial use, the OM7805/BGU7008,598 stands out as a top-tier choice for designers and engineers seeking to push the boundaries of wireless communication technology.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAGX-001214-250L0
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess