EN
  • EN
  • DE

DRC3P48B400R2

Part No DRC3P48B400R2
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description 480V 7.6A 120VAC NO AUX RN 2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 7.6 A
Voltage - Input 90 ~ 140VAC
Voltage - Load 48 ~ 530V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502952-DRC3P48B400R2
Ultra Librarian 3D Model Ultra Librarian DRC3P48B400R2 CAD Model

Description

N

You May Also Be Interested in

Omron
RELAY SSR 15A 3PH SCREW 3PL
Need more? Email Us
Sensata-Crydom
480V 5A 24VAC/DC 1NO+1NC RN 3L
Need more? Email Us
Omron
RELAY SSR 15A 3PH NO HT SINK 2PL
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V /
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACT 48VDC 20A 32V
Need more? Email Us
Sensata-Crydom
CONTACTR SS SPST-NO 30A 48-600V
Need more? Email Us
Sensata-Crydom
REV 480V 7.6A 230 VAC 2NO /
Need more? Email Us
Sensata-Crydom
CONTACTR SS SPST-NO 20A 48-600V
Lowest to $76.9641
Sensata-Crydom
RELAY SSR HV DC 1KVDC 25A 24V /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess