EN
  • EN
  • DE

AP3074M-G1

Part No AP3074M-G1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED BACKLIGHT SOIC / LED Driver IC Output Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Base Product Number AP3074
Standard Package 2,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 432277-AP3074M-G1
Ultra Librarian 3D Model Ultra Librarian AP3074M-G1 CAD Model

Description

Diodes Incorporated AP3074M-G1 LED Driver IC

The AP3074M-G1 from Diodes Incorporated is a highly efficient, step-up converter that is specifically designed to drive white LEDs with a constant current. This component is ideal for portable devices with LED backlighting, such as smartphones, tablets, and other handheld devices that require a high brightness display with low power consumption.

The device operates from an input voltage range of 2.7V to 5.5V, making it versatile for use in systems powered by Li-ion batteries or other standard power sources. The AP3074M-G1 can drive up to 10 LEDs in series, ensuring uniform brightness and enhancing the visual quality of the display.

One of the key features of the AP3074M-G1 is its integrated 30V open-drain MOSFET, which enables it to provide a constant current up to 30mA to each LED. This ensures a stable light output, which is crucial for maintaining consistent display quality over time. Additionally, the device includes over-temperature protection, which safeguards the IC and the LEDs from thermal damage, thereby enhancing the longevity and reliability of the application.

The AP3074M-G1 also boasts a high efficiency of up to 85%, which is achieved through its 1MHz fixed switching frequency. This high frequency allows the use of small external components, reducing the overall footprint and cost of the LED driving solution. Moreover, the device features a low shutdown current of less than 1µA, contributing to the extended battery life of the portable device it is used in.

Furthermore, the AP3074M-G1 includes a dimming control function, which provides flexibility in adjusting the LED brightness according to user preference or ambient light conditions. This is achieved through either a PWM signal or an analog voltage, giving designers the ability to select the most suitable dimming method for their application.

Diodes Incorporated has packaged the AP3074M-G1 in a compact SOP-8L EP package, which is optimized for thermal performance and space-saving on the PCB. With its comprehensive protection features and high efficiency, the AP3074M-G1 is an excellent choice for designers looking to enhance the performance and battery life of their LED-backlit devices.

You May Also Be Interested in

Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess