EN
  • EN
  • DE

DRC3P48D400R2

Part No DRC3P48D400R2
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description 480V 7.6A 24VAC/DC NO AUX RN 2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 7.6 A
Voltage - Input 18 ~ 30VAC/DC
Voltage - Load 48 ~ 530V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502953-DRC3P48D400R2
Ultra Librarian 3D Model Ultra Librarian DRC3P48D400R2 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
480V 7.6A 24VAC/DC 2NO ZC 2L /
Need more? Email Us
Sensata-Crydom
RELAY SSR CONTACTOR DC 160A 32V /
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 15A
Need more? Email Us
Omron
RELAY SSR 35A 3PH NO HT SINK 3PL
Need more? Email Us
Sensata-Crydom
CONTACTR SS SPST-NO 20A 48-600V
Lowest to $76.9641
Omron
RELAY SSR 15A 3PH SCREW 3PL
Need more? Email Us
Omron
RELAY SSR 15A 3PH NO HT SINK 2PL
Need more? Email Us
Omron
RELAY SSR 25A 3PH DIN MNT 24V
Need more? Email Us
Omron
RELAY SSR 25A 3PH NO HT SINK 2PL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess