EN
  • EN
  • DE

SX9000ICSTRT

Part No SX9000ICSTRT
Manufacturer Semtech Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE CAP SENSE 256WLCSP / Channel AFE Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Semtech Corporation
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number SX90
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 756997-SX9000ICSTRT
Ultra Librarian 3D Model Ultra Librarian SX9000ICSTRT CAD Model

Description

The SX9000ICSTRT is an analog front end (AFE) integrated circuit designed for data acquisition applications.

  • Series: SX90
  • Feature: High-performance analog signal processing capabilities
  • Packaging: Tape & reel
  • Standard Package: 3,000 pieces
  • Suitable for: High-volume production and automated assembly processes
  • Status: Obsolete
  • Manufacturer: Semtech Corporation
  • Moisture Sensitivity Level: 3

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.0612
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Analog Devices Inc.
IC ANALOG FRONT END LP 20-SOIC
Lowest to $23.6881
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess