EN
  • EN
  • DE

SX1272LM1CEP

Part No SX1272LM1CEP
Manufacturer Semtech Corporation
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description NAMOTE-72 - 915MHZ W/O SMA  /  RF Transceiver 860MHz ~ 1.02GHz SPI 300kbps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Semtech Corporation
Package Box
Function Transceiver
Frequency 860MHz ~ 1.02GHz
Interface SPI
Sensitivity -137dBm
Power - Output 20dBm
Data Rate (Max) 300kbps
Voltage - Supply 1.8V ~ 3.7V
Base Product Number SX1272
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A991B4
HTSUS 8525.60.2000
Win Source Part Number 1236084-SX1272LM1CEP
Ultra Librarian 3D Model Ultra Librarian SX1272LM1CEP CAD Model

Description

The 1236084-SX1272LM1CEP is an RF Receiver, Transmitter, and Transceiver Finished Unit.

  • Frequency Range: 860MHz to 1.02GHz
  • Sensitivity: -137dBm
  • Power Output: 20dBm
  • Data Rate: 300kbps
  • Interface: SPI
  • Voltage Range: 1.8V to 3.7V
  • Package: Box
  • ECCN: 5A991B4.60.2000
  • Manufacturer: Semtech Corporation

You May Also Be Interested in

Omron
WIRELESS I/O SLAVE 16DC NPN/PNPI
Need more? Email Us
Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
Omron
RECEIVER UNIT 8OUT PNP 24VDC
Need more? Email Us
RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
Freescale Semiconductor - NXP
TALKABOUT RECHARGEABLE TWO-WAY R
Lowest to $0.3927
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
Advantech Corp
WZZARD MESH INDUSTRIAL POWER MON / RF Sensor 2.4GHz 802.15.4, DSSS Digital 250kbps
Need more? Email Us
Phoenix Contact
900 MHZ RADIOLINE RADIO MODULE
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess