EN
  • EN
  • DE

CL2510-100-232

Part No CL2510-100-232
Manufacturer Laird - Embedded Wireless Solutions
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Laird - Embedded Wireless Solutions
Part Status Obsolete(EOL)
Function Transceiver
Modulation or Protocol FHSS
Frequency 2.4GHz ~ 2.471GHz
Applications General
Interface DB-9, RS 232
Sensitivity -98dBm
Power - Output 50mW
Data Rate (Maximum) 500kbps
Operating Supply Voltage 6 V ~ 30 V
Win Source Part Number 771544-CL2510-100-232
Popularity Medium
Supply and Demand Status Limited
Family Name CL2510
Introduction Date March 18, 2010
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CL2510-100-232 CAD Model

Description

The CL2510-100-232 transceiver from Laird - Embedded Wireless Solutions.

  • Frequency: 2.4GHz ~ 2.471GHz
  • Operating Supply Voltage: 6 V ~ 30 V
  • Power-Output: 50mW
  • Sensitivity: -98dBm
  • Modulation or Protocol: FHSS
  • Interface: DB-9, RS 232
  • Application: General
  • Data Rate (Maximum): 500kbps
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

NXP / Nexperia
STFM1000XXNAEB2X - Connectivity
Lowest to $15.3650
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.6679
Omron
WIRELESS DEVICENET SLAVE UNIT
Need more? Email Us
Freescale Semiconductor - NXP
RF Two Way Radio
Lowest to $51.0581
Infineon Technologies
TDA18275 - Silicon Tuner onboard
Lowest to $12.4809
RF Solutions
IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Need more? Email Us
Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess