EN
  • EN
  • DE

SX1272LM1BAP

Part No SX1272LM1BAP
Manufacturer Semtech Corporation
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description SX1272 868MHZ LORAMOTE KIT  /  RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Semtech Corporation
Package Bulk
Product Status Obsolete
Function Transceiver
Modulation or Protocol 802.15.4
Frequency 860MHz ~ 1.02GHz
Applications General Purpose
Interface SPI
Sensitivity -137dBm
Power - Output 20dBm
Data Rate (Max) 115.2kbps
Voltage - Supply 1.8V ~ 3.7V
Base Product Number SX127
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN 5A991B4
HTSUS 8473.30.1180
Win Source Part Number 1236083-SX1272LM1BAP
Ultra Librarian 3D Model Ultra Librarian SX1272LM1BAP CAD Model

Description

The 1236083-SX1272LM1BAP is a transceiver type finished unit designed for use in RF/IF and RFID category.

  • Frequency Range: 860MHz to 1.02GHz
  • Output Power: 20dBm
  • Sensitivity: -137dBm
  • Maximum Data Rate: 115.2kbps
  • Interface: SPI
  • Voltage Supply Range: 1.8V to 3.7V
  • RoHS: Non-compliant
  • ECCN: 5A991B4

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.6679
Digi International
XLR PRO 900MHZ W/ACCY INT / RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Need more? Email Us
Omron
WIRELESS DEVICENET SLAVE UNIT
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us
P01
VersaSense
IOT SMARTMESH DEVICE
Lowest to $0.6052
NXP / Nexperia
STFM1000XXNAEB2X - Connectivity
Lowest to $15.3650
Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us
Pi Supply
WIPI WIRELESS WIFI ADAPTER FOR R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess