EN
  • EN
  • DE

WT30-SID16

Part No WT30-SID16
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description WIRELESS I/O SLAVE 16DC NPN/PNPI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Transceiver, Client
Modulation or Protocol DSSS
Frequency 2.4GHz
Applications Industrial Monitoring and Control, Wireless Alarm and Security Systems
Interface RS-232 (DB9)
Power - Output 10mW
Data Rate (Max) 100kbps
Features 60m Indoor Range
Ultra Librarian 3D Model Ultra Librarian WT30-SID16 CAD Model

Description

NULL

You May Also Be Interested in

Ampleon USA Inc.
UPD606 - Single PHY ASSP
Lowest to $62.5629
TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us
M5Stack Technology Co., Ltd.
SIM7080G CAT-M/NB-IOT UNIT / RF Dual Mode Wireless Module CAT-M, NB-IoT UART 1.119Mbps
Need more? Email Us
Pi Supply
WIPI WIRELESS WIFI ADAPTER FOR R
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Phoenix Contact
900 MHZ RADIOLINE RADIO MODULE
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess