EN
  • EN
  • DE

1005957

Part No 1005957
Manufacturer Phoenix Contact
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Phoenix Contact
Package Bulk
Function Ethernet
Modulation or Protocol 802.11 a/b/g, Bluetooth v2.1+EDR
Frequency 2.4GHz, 5GHz
Applications General Purpose
Interface Ethernet
Power - Output 16dBm
Data Rate (Max) 100Mbps
Features Antenna Included
Voltage - Supply 9V ~ 30V
Base Product Number 10059
Standard Package 1
MSL Level Not Applicable
ECCN 5A002A1 PHO
HTSUS 8517.62.0090
Win Source Part Number 1340419-1005957
Ultra Librarian 3D Model Ultra Librarian 1005957 CAD Model

Description

The Phoenix Contact RF receiver, transmitter, and transceiver finished units are a type of transceiver that operates @ a frequency of 2.4GHz and 5GHz.

  • Frequency: 2.4GHz and 5GHz
  • Antenna: Included
  • Data Rate: Up to 100Mbps
  • Power Output: 16dBm
  • Voltage Supply: 9V to 30V
  • Protocols: 802.11 a/b/g and Bluetooth v2.1+EDR
  • Application: General Purpose
  • Package: Bulk

You May Also Be Interested in

Sierra Wireless
MODEM HSPA+ SERIAL
Need more? Email Us
Linx Technologies Inc.
XMITTER HANDHELD 433MHZ 8 BUTTON / Transmitter Module
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
P01
VersaSense
IOT SMARTMESH DEVICE
Lowest to $0.6052
Freescale Semiconductor - NXP
RF Two Way Radio
Lowest to $51.2575
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH TRACE ANT
Need more? Email Us
Omron
WIRELESS ACCESS POINT USA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess