EN
  • EN
  • DE

BB-WSD2M31010

Part No BB-WSD2M31010
Manufacturer Advantech Corp
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description WZZARD MESH INDUSTRIAL POWER MON / RF Sensor 2.4GHz 802.15.4, DSSS Digital 250kbps
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receiver, Transmitter, and Transceiver Finished Units
Mfr Advantech Corp
Series Wzzard™
Package Box
Function Sensor
Modulation or Protocol 802.15.4, DSSS
Frequency 2.4GHz
Applications IoT Finished Device, Wireless Mesh Networks
Interface Digital
Sensitivity -95dBm
Power - Output 8dBm
Data Rate (Max) 250kbps
Features IP67
Voltage - Supply 0V ~ 48V
Base Product Number BB-WSD2
MSL Level Not Applicable
HTSUS 8517.62.0090
Other Names 1165-1413
Standard Package 1
Win Source Part Number 1006319-BB-WSD2M31010
Ultra Librarian 3D Model Ultra Librarian BB-WSD2M31010 CAD Model

Description

The Advantech Corp RF/IF and RFID component is a Wzzard™ series that features IP67.

  • Package: Box
  • Applications: IoT finished device and wireless mesh networks
  • Frequency: 2.4GHz
  • Function: Sensor
  • Interface: Digital
  • Power-Output: 8dBm
  • Sensitivity: -95dBm
  • Data Rate (max): 250kbps
  • Modulation or Protocol: 802.15.4, DSSS
  • Voltage-Supply: 0V to 48V
  • Win Source Part Number: 1006319-BB-WSD2M31010

You May Also Be Interested in

Digi International
XLR PRO 900MHZ W/ACCY INT / RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 418MHZ 5 BUTTON
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH TRACE ANT
Need more? Email Us
Pi Supply
WIPI WIRELESS WIFI ADAPTER FOR R
Need more? Email Us
Omron
WIRELESS CLIENT 802.11 A/B/G
Need more? Email Us
Laird - Embedded Wireless Solutions
TXRX 2.4GHZ RS-232 100MW RP-SMA / 2.4GHz Wireless Serial FHSS module
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 433MHZ 5 BUTTON
Need more? Email Us
Phoenix Contact
BLTOOTH/WLAN ETHERNET PORT ADAPT / RF Ethernet 2.4GHz, 5GHz 802.11 a/b/g, Bluetooth v2.1+EDR Ethernet 100Mbps
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess