EN
  • EN
  • DE

CARLTON-8T16

Part No CARLTON-8T16
Manufacturer RF Solutions
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description IC'S AND MODULES / RF Transmitter 868MHz FM, LoRa Handheld, 16 Channel, Relay
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Receiver, Transmitter, and Transceiver Finished Units
Mfr RF Solutions
Series -
Package Bulk
Function Transmitter
Modulation or Protocol FM, LoRa
Frequency 868MHz
Applications General Remote Control
Interface Handheld, 16 Channel, Relay
Sensitivity -
Power - Output 22dBm
Data Rate (Max) -
Features IP67, 16km Range
Voltage - Supply 3V ~ 5V
Base Product Number CARLTON-8
Standard Package 1 pcs
Win Source Part Number 1383003-CARLTON-8T16
Ultra Librarian 3D Model Ultra Librarian CARLTON-8T16 CAD Model

Description

The Carlton-8T16 is an RF transmitter designed for general remote control applications.

  • Frequency: 868MHz
  • Range: 16km
  • Protection: IP67
  • Number of Channels: 16
  • Power Output: 22dBm
  • Voltage Supply: 3V to 5V
  • Interface: Relay
  • Type: Handheld Transmitter
  • Manufacturer: RF Solutions
  • Package: Bulk
  • REACH Status: Unaffected
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
Infineon Technologies
TDA18275 - Silicon Tuner onboard
Lowest to $12.4809
Phoenix Contact
900 MHZ RADIOLINE RADIO MODULE
Need more? Email Us
Enocean
RF Transceiver 902MHz USB
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 24LCC
Lowest to $73.6679
TE Connectivity
HUMPRC 8 BUTTON LONG-RANGE HANDH
Need more? Email Us
Omron
RECEIVER UNIT 8OUT PNP 24VDC
Need more? Email Us
Omron
WIRELESS I/O SLAVE 16DC NPN/PNPI
Need more? Email Us
Sierra Wireless
MODEM HSPA+ SERIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess