EN
  • EN
  • DE
  • IT

SM1231E915A

Part No SM1231E915A
Manufacturer Semtech Corporation
Catalog RF Transceiver Modules
Description RX TXRX MODULE ISM < 1GHZ SMD  /  General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Semtech Corporation
Package Bulk
Product Status Obsolete
RF Family/Standard General ISM < 1GHz
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 915MHz
Data Rate 300kbps
Power - Output 17dBm
Sensitivity -120dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included
Utilized IC / Part SX1231
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 16mA
Current - Transmitting 16mA ~ 95mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SM123
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8473.30.1180
Win Source Part Number 1235686-SM1231E915A
Ultra Librarian 3D Model Ultra Librarian SM1231E915A CAD Model

Description

The SM1231E915A is an RF transceiver module designed for use in RF/IF and RFID applications.

  • Manufacturer: Semtech Corporation
  • Frequency: 915MHz
  • Modulation: FSK, GFSK, GMSK, MSK, and OOK
  • Serial Interface: SPI
  • Data Rate: 300kbps
  • IC: SX1231
  • Packaging: Bulk
  • RF Family/Standard: General ISM

You May Also Be Interested in

Digi International
RF TXRX MOD BT CHIP + U.FL SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess