EN
  • EN
  • DE

SC604AIMLTRL

Part No SC604AIMLTRL
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Win Source Part Number 188804-SC604AIMLTRL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC604AIMLTRL CAD Model

Description

The SC604AIMLTRL is a transient voltage suppressor (TVS) diode array from Semtech Corporation. It is designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is commonly used to safeguard data lines, I/O ports, and other vulnerable interfaces in various electronic applications, offering a robust defense against voltage spikes while maintaining signal integrity.

Applications

  • USB interfaces: Protection against ESD and surge events on USB data lines.
  • Ethernet ports: Shielding Ethernet interfaces from voltage transients and surges.
  • HDMI interfaces: Safeguarding HDMI connectors from ESD and other voltage disturbances.
  • RS-232/RS-485 interfaces: Protecting serial communication ports from voltage spikes.
  • General I/O ports: Providing ESD and surge protection for various input/output lines.

Features

  • Low clamping voltage: Minimizes the voltage stress on protected components during surge events.
  • High ESD protection: Offers robust protection against electrostatic discharge events.
  • Low capacitance: Ensures minimal signal degradation, making it suitable for high-speed data lines.
  • Small footprint: Allows for compact and space-saving designs.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage caused by ESD and surge events.
  • Reduced downtime: Prevents equipment failures and minimizes downtime due to voltage transients.
  • Improved signal integrity: Minimizes signal degradation on high-speed data lines.
  • Simplified design: Offers a compact and easy-to-use surge protection solution.
  • Cost-effective protection: Provides a cost-effective way to protect valuable electronic equipment.

Additional Details

The SC604AIMLTRL utilizes silicon avalanche diode technology to provide fast and effective surge protection. The device's low clamping voltage ensures that the protected components are not exposed to excessive voltage during surge events. The low capacitance ensures that the device does not significantly impact the signal integrity of high-speed data lines. Specific technical details, such as breakdown voltage, clamping voltage, and surge current rating, are available in the product datasheet. The device is typically packaged in a small surface-mount package for easy integration into electronic circuits. Proper PCB layout is essential for optimal performance; keep trace lengths short and minimize inductance. Refer to the datasheet for specific application guidelines and recommended layout practices. The SC604AIMLTRL is designed for bidirectional protection, providing protection against positive and negative surge events.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess