EN
  • EN
  • DE

MAX6133AASA50+

Part No MAX6133AASA50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 26μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 85μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069763-MAX6133AASA50+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133AASA50+ CAD Model

Description

MAX6133AASA50+ Voltage Reference from Maxim Integrated

The MAX6133AASA50+ is a high-precision voltage reference component manufactured by Maxim Integrated, a company known for its reliable and high-performance integrated circuits. This device is part of Maxim's series of low-dropout, micropower, high-precision voltage references. The MAX6133AASA50+ is specifically designed to provide a stable and accurate reference voltage of 5.0V, which is essential for various applications that require precise voltage regulation.

Key Features

  • Output Voltage: The MAX6133AASA50+ has a fixed output voltage of 5.0V, making it suitable for systems that require a standard reference voltage.
  • High Accuracy: This device boasts an impressive initial accuracy of ±0.04%, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the voltage reference maintains its accuracy across a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate efficiently with minimal difference between the supply voltage and the reference output voltage.
  • Low Supply Current: The MAX6133AASA50+ is designed for power-sensitive applications, featuring a supply current of only 180μA (typical), which helps to minimize power consumption.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads up to 2.2μF, providing flexibility in design and ensuring stability under various loading conditions.
  • Package: It comes in an 8-pin SOIC package, which is widely used and suitable for surface-mount technology (SMT).

Applications

The MAX6133AASA50+ is ideal for a diverse range of applications where precision voltage reference is critical. These include:

  • Data Converters (ADCs/DACs)
  • Precision Power Supplies
  • Portable Instrumentation
  • Industrial Control Systems
  • Automotive Electronics
  • Battery-Powered Devices

With its high accuracy, low power consumption, and stability, the MAX6133AASA50+ voltage reference from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess