EN
  • EN
  • DE

SX8646I05AULTRT

Part No SX8646I05AULTRT
Manufacturer Semtech Corporation
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC TOUCH BUTTON CTLR 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Type Buttons
Proximity Detection No
Number of Inputs 8
LED Driver Channels 8
Resolution 10 b
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 175μA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-QFN (4x4)
Win Source Part Number 1104192-SX8646I05AULTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SX8646I05AULTRT CAD Model

Description

The supply and demand status for this product is balanced.

  • Manufacturer: Semtech Corporation
  • Win Source Part Number: 1104192
  • Type: Button
  • Number of Inputs: 8
  • Resolution: 10 b
  • Proximity Detection: No
  • LED Driver Channels: 8
  • Categories: Sensors and Transducers
  • Temperature Range: -40°C to 85°C
  • Case/Package: 28-QFN (4x4)
  • Operating Supply Current: 175μA

You May Also Be Interested in

Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $2.5216
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.1642
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1142 $50.1390
110+ $0.9143 $100.5730
170+ $0.8857 $150.5690
235+ $0.8571 $201.4185
305+ $0.8286 $252.7230
405+ $0.7428 $300.8340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess