EN
  • EN
  • DE

SC4518HSTRT

Part No SC4518HSTRT
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979572-SC4518HSTRT
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC4518HSTRT CAD Model

Description

The SC4518HSTRT is a high-performance, synchronous step-down (buck) regulator from Semtech Corporation. This regulator is designed to provide a highly efficient and compact power management solution for a variety of applications.

Applications:

  • Point-of-Load (POL) Converters
  • Networking Equipment
  • Servers and Storage Devices
  • Industrial Automation Systems
  • Telecom Infrastructure

Features:

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Operates from 4.5V to 20V input, accommodating various power sources.
  • Adjustable Output Voltage: Allows for precise voltage regulation to meet specific application requirements.
  • Synchronous Rectification: Utilizes synchronous MOSFETs for improved efficiency compared to diode rectification.
  • Overcurrent Protection (OCP): Protects the regulator and downstream circuitry from excessive current draw.
  • Overvoltage Protection (OVP): Prevents output voltage from exceeding safe limits.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, ensuring device safety.
  • Enable/Disable Control: Provides a convenient way to turn the regulator on or off.
  • Compact Package: Available in a small footprint package for space-constrained applications.

Benefits:

  • Increased System Efficiency: High efficiency reduces power consumption and heat generation, leading to lower operating costs and improved system reliability.
  • Flexible Voltage Regulation: Adjustable output voltage allows the regulator to be used in a wide range of applications.
  • Enhanced System Protection: Overcurrent and overvoltage protection features safeguard the regulator and downstream circuitry from damage.
  • Simplified Design: Integrated features and compact package simplify the design process and reduce board space requirements.
  • Improved Reliability: Thermal shutdown and robust design ensure reliable operation in demanding environments.

Additional Details:

The SC4518HSTRT utilizes a constant-frequency, current-mode control architecture for excellent transient response and stability. It also features an internal soft-start circuit to limit inrush current during startup. The device is available in a thermally enhanced package to facilitate efficient heat dissipation. Switching frequency is typically around 500kHz allowing for a trade off between component size and efficiency.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess