EN
  • EN
  • DE

SC32300BULTRC

Part No SC32300BULTRC
Manufacturer Semtech Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description MOTOR FET DRIVER W/ 3.3V LDO / Half Bridge (2) Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 10-MLPD-UT (2.3x2.3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Semtech Corporation
Package Bulk
Output Configuration Half Bridge (2)
Applications DC-DC Converters, Synchronous Buck Converter
Interface Logic, PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Peak Output 4A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 5.5V
Temperature Range - Operating 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Over Temperature, UVLO
Mounting SMD (SMT)
Package / Case 10-UFDFN Exposed Pad
Supplier Device Package 10-MLPD-UT (2.3x2.3)
Base Product Number SC32300
Standard Package 3,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253552-SC32300BULTRC
Ultra Librarian 3D Model Ultra Librarian SC32300BULTRC CAD Model

Description

The 1253552-SC32300BULTRC is a PMIC full and half-bridge driver integrated circuit that features a bootstrap circuit and diode emulation.

  • Ideal for: use in DC-DC converters and synchronous buck converters
  • Packaging: bulk package
  • Standard Package: 3,000
  • Voltage Load: 4.5V to 5.5V
  • Peak Output Current: 4A
  • Fault Protection: against over-temperature and UVLO
  • Output Configuration: half-bridge
  • Support: inductive and capacitive load types
  • Interface: logic and PWM

You May Also Be Interested in

Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess