EN
  • EN
  • DE

FSMD050-1210-R

Part No FSMD050-1210-R
Manufacturer Fuzetec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuzetec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823608-FSMD050-1210-R
Ultra Librarian 3D Model Ultra Librarian FSMD050-1210-R CAD Model

Description

The FSMD050-1210-R is a resettable fuse, also known as a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Fuzetec. It is designed to protect electronic circuits from overcurrent faults. When the current exceeds the rated value, the device's resistance rapidly increases, limiting the current flow and protecting the circuit. Once the fault is removed, the device cools down and automatically resets to its low-resistance state.

Applications:

  • USB Port Protection
  • Game Console Port Protection
  • General Electronic Equipment
  • Power Supply Protection
  • Speaker Protection

Features:

  • Resettable: Automatically returns to its low-resistance state after the fault is cleared.
  • Surface Mount Device (SMD): Easy to integrate into automated assembly lines.
  • Fast Trip Time: Quickly responds to overcurrent faults, protecting sensitive components.
  • Low Resistance: Minimizes power loss during normal operation.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits:

  • Overcurrent Protection: Protects circuits from damage caused by excessive current flow.
  • Reduced Downtime: Eliminates the need to replace blown fuses, minimizing downtime.
  • Improved System Reliability: Enhances the overall reliability and safety of electronic devices.
  • Cost-Effective Solution: Offers a low-cost alternative to traditional fuses.
  • Space-Saving Design: Compact size allows for integration into small devices.

Technical Specifications:

The FSMD050-1210-R has a hold current of 0.5A. The '1210' designation indicates its size, typically conforming to a 1210 SMD footprint. The trip current is the current at which the device will trip and increase resistance. The voltage rating indicates the maximum voltage the device can withstand. Detailed specifications including trip time curves, temperature derating, and resistance values can be found in the Fuzetec datasheet.

This resettable fuse is well-suited for applications requiring reliable overcurrent protection and automatic reset functionality. Its compact size and fast response time make it a versatile component for a wide range of electronic devices.

You May Also Be Interested in

Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0537 $50.2095
2,275+ $0.0440 $100.1000
3,515+ $0.0427 $150.0905
4,845+ $0.0413 $200.0985
6,270+ $0.0399 $250.1730
8,380+ $0.0358 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,190 pieces
MOQ: 935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess