Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Semtech Corporation
Package Bulk
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 400 V
Current - Average Rectified (Io) 1.5 A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Current - Reverse Leakage @ Vr 2 µA @ 400 V
Base Product Number SBR4
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283134-SBR4F
Ultra Librarian 3D Model Ultra Librarian SBR4F CAD Model

Description

The SBR4F is a single-phase bridge rectifier from Semtech Corporation.

  • Maximum Peak Reverse Voltage: 400V
  • Maximum Average Rectified Current: 1.5A
  • Forward Voltage Drop: 1.2V @ 1A
  • Ideal for: high-efficiency applications
  • Package Size: small
  • Suitable for: space-constrained applications
  • RoHS Non-Compliant: EAR99
  • ECCN: reliable and efficient performance for various applications, such as power supplies, battery chargers, and lighting

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
ABS 600V 1.5A Diodes Bridge Re / Bridge Rectifier
Need more? Email Us
ECAD model for ABS1506
Yangzhou yangjie electronic co., ltd
GBP 800V 2.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1394
ECAD model for GBP208S
Micro Commercial Co
Interface
Need more? Email Us
ECAD model for DB107-BPS01
Vishay
Single-Phase Single In-Line Bridge Rectifiers
Lowest to $1.7527
ECAD model for VSIB660
Diodes Incorporated
25A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1P 1KV 25A GBPC-W
Need more? Email Us
ECAD model for GBPC2510W
Semtech Corporation
3.0A SINGLE - PHASE SILICON BRIDGE 
Need more? Email Us
ECAD model for KBPC102
Comchip Technology
BRIDGE RECT 1PHASE 50V 1A DFS
Lowest to $0.4672
ECAD model for DF005S-G
Yangzhou yangjie electronic co., ltd
YBS 600V 3.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1251
ECAD model for YBS3006
Yangzhou yangjie electronic co., ltd
DBL 800V 2.0A Diodes Bridge Re / Bridge Rectifier
Lowest to $0.1306
ECAD model for DBL206

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention