EN
  • EN
  • DE

DQ2816A-350

Part No DQ2816A-350
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015346-DQ2816A-350
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DQ2816A-350 CAD Model

Description

The SEEQ DQ2816A-350 is an Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit. It's designed for non-volatile data storage, meaning it retains data even when power is removed. This EEPROM offers a reliable solution for storing configuration settings, calibration data, and other critical information in a wide range of electronic devices.

Applications:

  • Embedded Systems: Used for storing firmware, configuration settings, and calibration data.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Employed in data loggers, measurement instruments, and calibration devices.
  • Telecommunications Equipment: Integrated into network devices for storing configuration parameters.
  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices for storing user preferences.

Features:

  • Non-Volatile Memory: Retains data even when power is off.
  • Electrically Erasable and Programmable: Allows for easy data updates and modifications.
  • Fast Access Time: Provides quick data retrieval for efficient system operation.
  • High Endurance: Supports a large number of erase/write cycles.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • TTL Compatibility: Compatible with standard TTL logic levels.
  • Industry Standard Package: Available in DIP (Dual In-line Package) and other standard packages for easy integration.

Benefits:

  • Data Retention: Ensures critical data is preserved during power outages.
  • Flexibility: Allows for easy updates and modifications to stored data.
  • Performance: Provides fast data access for efficient system operation.
  • Reliability: Offers high endurance for long-term data storage.
  • Energy Efficiency: Minimizes power consumption in low-power applications.
  • Ease of Integration: Compatible with standard logic levels and available in standard packages.

Additional Details:

The 350 in DQ2816A-350 typically refers to the access time of the memory, in nanoseconds. Refer to the SEEQ datasheet for complete specifications, including operating voltage, current consumption, and timing diagrams. Proper decoupling capacitors should be used to ensure stable operation. ESD precautions should be taken when handling this device.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess