EN
  • EN
  • DE

103020000

Part No 103020000
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE DMX512 / SN75176 Bus Line Transceiver Grove Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Grove
Type Interface
Function DMX512 Lighting
Utilized IC / Part SN75176
Contents Board
Win Source Part Number 795177-103020000
Popularity Medium
Supply and Demand Status Sufficient
Family Name 103020000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 103020000 CAD Model

Description

The 795177-103020000 is an interface board designed for DMX512 lighting applications.

  • Manufacturer: Seeed Technology Co., Ltd
  • Platform: Grove
  • IC: SN75176
  • Applications: Development Boards, Kits, Programmers
  • ECCN: EAR99
  • Estimated EOL Date: 2030

You May Also Be Interested in

Infineon Technologies
SHIELD FOR ARDUINO W/BTF3050TE / BTF3050TE Driver Power Management Arduino Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
GROVE MS8607 DEV BOARD / MS8607 Humidity, Pressure, Temperature Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Infineon Technologies
Need more? Email Us
ON Semiconductor
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
TE Connectivity
GROVE KMA36 DEV BOARD / KMA36 Rotary Encoder Sensor Grove Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess