EN
  • EN
  • DE

XC6SLX25T-N3CSG324C

Part No XC6SLX25T-N3CSG324C
Manufacturer Xilinx Inc.
Catalog OEM Souring
Description FPGA Field Programmable Gate Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464010-XC6SLX25T-N3CSG324C
Manufacturer Xilinx Inc.
Package Tray
Product Status Active
Number of LABs/CLBs 1879
Number of Logic Elements/Cells 24051
Total RAM Bits 958464
Number of I/O 190
Voltage - Supply 1.14V ~ 1.26V
Mounting Type Surface Mount
Operating Temperature 0°C ~ 85°C (TJ)
Grade -
Package / Case 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
Ultra Librarian 3D Model Ultra Librarian XC6SLX25T-N3CSG324C CAD Model

Description

The XC6SLX25T-N3CSG324C represents a key part of Xilinx's Spartan-6 family, squarely aimed at the low-power, high-performance sector of FPGA (Field Programmable Gate Array) designs. This model is specifically crafted to meet the needs of cost-sensitive applications that do not compromise on capability. Featuring a substantial logic array, this device allows for the versatile implementation of custom digital logic with a focus on efficient power consumption. Encased in a 324-pin CSG (Chip-Scale Grid) package, it provides a dense array of I/O options while maintaining a compact footprint. This FPGA is ideally suited for a wide range of applications, including consumer electronics, automotive systems, and mobile communications devices, where both power efficiency and high performance are paramount. The Spartan-6 series, including the XC6SLX25T-N3CSG324C, exemplifies Xilinx's commitment to delivering cost-effective, programmable solutions for designing the next generation of electronic systems.

You May Also Be Interested in

Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Freescale Semiconductor - NXP
MOSFET N-CH
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Lowest to $970.1493
Altera
FPGA
Lowest to $194.7762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess