EN
  • EN
  • DE

ZBZ1604

Part No ZBZ1604
Manufacturer Schneider Electric
Catalog Switches Accessories
Description HARMONY XB4, PADLOCKABLE GUARD F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories
Mfr Schneider Electric
Series Harmony XB5
Package Box
Product Status Active
Accessory Type Guard
For Use With/Related Products Harmony XB4, Harmony XB5 Series
Standard Package 1 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1178639-ZBZ1604
Ultra Librarian 3D Model Ultra Librarian ZBZ1604 CAD Model

Description

The Harmony XB5 series from Schneider Electric offers a wide range of accessories to enhance the functionality of your Harmony XB4 and XB5 switches.

  • Accessory: Harmony XB5 Guard
  • Compatibility: Harmony XB4 and XB5 series
  • Package Quantity: 1 piece
  • Manufacturer: Schneider Electric
  • MSL Level: 1

You May Also Be Interested in

Apem Inc.
O-RING FOR IP SERIES /
Need more? Email Us
C&K Components
Switch Access Round Button Tactile Switch
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us
TE Connectivity
KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Need more? Email Us
Siemens
Siemens holder, 3-way, plastic, 1 NO, LED m - 3SU15011AG501BA0
Need more? Email Us
NKK Switches
Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Need more? Email Us
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess