EN
  • EN
  • DE

A8A RUBBER CAP

Part No A8A RUBBER CAP
Manufacturer Omron
Catalog Switches Accessories
Description Switch Hardware Rocker Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Radiation Hardening No
RoHS Compliant
Win Source Part Number 1042346-A8A RUBBER CAP
Categories Switches Accessories
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A8A RUBBER CAP CAD Model

Description

The Omron A8A Rubber Cap is an accessory designed for use with Omron A8A series illuminated push-button switches. This cap provides a protective and aesthetically pleasing covering for the switch button. It is typically made of rubber or a similar elastomeric material.

Applications

  • Control panels
  • Industrial machinery
  • Instrumentation
  • Operator interfaces
  • Any application using Omron A8A series switches

Features

  • Protective Covering: Provides a protective covering for the switch button, preventing dust, dirt, and moisture from entering the switch mechanism.
  • Durable Material: Made of rubber or a similar elastomeric material for durability and resistance to wear and tear.
  • Enhanced Grip: Offers an enhanced grip for the operator, making it easier to press the switch.
  • Aesthetically Pleasing: Provides a clean and professional appearance to the switch assembly.
  • Easy Installation: Simple to install and remove, allowing for easy maintenance and replacement.
  • Variety of Colors: Available in a variety of colors to match different panel designs and aesthetic preferences.

Benefits

  • Increased Switch Lifespan: Protecting the switch mechanism from contaminants helps to prolong the lifespan of the switch.
  • Improved Operator Comfort: Enhanced grip and tactile feedback improve operator comfort and reduce fatigue.
  • Enhanced Aesthetics: Improves the overall appearance of the control panel or equipment.
  • Easy Maintenance: Simple installation and removal make it easy to clean and maintain the switch assembly.
  • Versatile Application: Suitable for a wide range of applications using Omron A8A series switches.

Additional Details

The A8A Rubber Cap is designed to fit securely onto the button of the Omron A8A series illuminated push-button switches. The specific dimensions and material properties of the cap are typically specified in the product datasheet. The cap is available in various colors, including black, red, green, and blue, to provide visual indication of switch status or to match the overall panel design. It is important to select the correct cap size and style for compatibility with the specific A8A series switch being used.

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON ROUND RED/WHITE / Round Pushbutton Switch Cap Red, White Snap Fit
Need more? Email Us
Switchcraft Inc.
SWITCH DISPLAY SCREEN CLEAR
Lowest to $8.1612
IDEC
Accessory, Switch, Locking Ring Wrench, Metal, It used with 5/8 in. Dia units
Need more? Email Us
Siemens
Label Holder [Siemens] 3SU1900-0AT10-0AA0 Label Holder 4011209963757
Lowest to $1.3978
C&K Components
CAP TACTILE ROUND CLEAR / Round Tactile Switch Cap Clear Snap Fit
Need more? Email Us
Omron
Switch Hardware Rocker Switch
Need more? Email Us
Honeywell
PUSHBUTTON FULL BOOT CLEAR /
Need more? Email Us
Omron
Accessory Type = Operation Key / Suitable for = D4NS Series Safety Door Switch
Need more? Email Us
Omron
SWITCH BLOCK GP SPST-NC 10A / Configurable Contact Block SPST-NC 10A @ 110VAC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess