EN
  • EN
  • DE

74AHC541PW+118

Part No 74AHC541PW+118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 164660-74AHC541PW+118
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AHC541PW+118 CAD Model

Description

Product Overview: NXP 74AHC541PW+118

The NXP 74AHC541PW+118 is a high-speed Si-gate CMOS device that belongs to the 74AHC family, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). This particular octal buffer/line driver is designed with 3-state outputs, which are essential for bus-oriented applications.

Key Features

  • High-Speed Performance: The 74AHC541 is capable of operating at high speeds, which is ideal for fast data transfer and processing applications.
  • Octal Configuration: With eight buffer/line drivers, this integrated circuit can handle multiple signals simultaneously, making it suitable for complex digital systems.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus without interfering with other components when in the high-impedance state.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.0V to 5.5V, accommodating various logic levels and providing design flexibility.
  • Low Power Consumption: The device features low power dissipation, making it suitable for power-sensitive applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the longevity and reliability of the device in harsh environments.
  • Lead-Free, RoHS Compliant: The 74AHC541PW+118 adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The NXP 74AHC541PW+118 is versatile and can be used in a variety of applications, including:

  • Buffering and driving bus lines
  • Memory address drivers
  • Clock drivers
  • Input/output port drivers

Package Information

The device is supplied in a TSSOP20 (Thin Shrink Small Outline Package) format, which is surface-mountable and provides space-saving advantages on printed circuit boards (PCBs). The package type ensures that the device is suitable for automated assembly processes, and its slim profile is beneficial for products where space is at a premium.

In summary, the NXP 74AHC541PW+118 is a reliable and efficient solution for digital signal buffering and driving, offering compatibility with a wide range of voltage levels, low power consumption, and robust protection features. Its suitability for high-speed applications and ease of integration into various electronic systems make it a valuable component for designers and engineers.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6273 $50.1840
195+ $0.5148 $100.3860
305+ $0.4987 $152.1035
415+ $0.4826 $200.2790
540+ $0.4665 $251.9100
720+ $0.4182 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,495 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess