EN
  • EN
  • DE

TYN16X-600CTNQ

Part No TYN16X-600CTNQ
Manufacturer WeEn Semiconductors
Catalog SCRs - Single
Description SCR TO220-3 / SCR Standard Recovery Through Hole TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr WeEn Semiconductors
Package Tube
SCR Type Standard Recovery
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220F
Base Product Number TYN16
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.30.0080
Other Names TYN16X-600CTNQ-ND,1740-1473,934069534127
Standard Package 1,000
Win Source Part Number 1101701-TYN16X-600CTNQ
Ultra Librarian 3D Model Ultra Librarian TYN16X-600CTNQ CAD Model

Description

The TYN16X-600CTNQ is a high-performance Silicon Controlled Rectifier (SCR) from WeEn Semiconductors, designed for applications requiring robust and reliable AC power control. This SCR is part of the TYN16X series, known for its high surge current capability and excellent thermal performance, making it suitable for demanding industrial environments.

Applications

  • AC switches: Used for controlling AC power to various loads.
  • Motor control circuits: Found in applications requiring phase control of AC motors.
  • Overvoltage protection: Can be used in crowbar circuits for protecting sensitive electronic equipment.
  • Solid-state relays: Acts as a switching element in solid-state relays.
  • Lighting control: Dimming and switching of lighting systems.

Features

  • High surge current capability (ITSM = 250A): Provides robustness against transient current events.
  • High blocking voltage (VDRM/VRRM = 600V): Ensures reliable operation in high voltage environments.
  • High on-state current (IT(RMS) = 16 A): Capable of handling significant continuous current.
  • Planar passivated for voltage ruggedness and reliability: Enhances the device's ability to withstand voltage stresses.
  • High static dV/dt capability: Prevents false triggering due to rapid voltage changes.
  • UL certified (File ref: E81734): Complies with Underwriters Laboratories safety standards.

Benefits

  • Improved reliability: The high surge current capability and voltage ruggedness contribute to a more reliable system.
  • Efficient power control: The SCR allows for precise control of AC power, improving energy efficiency.
  • Simplified circuit design: Integrated features reduce the need for external components, simplifying the overall design.
  • Enhanced safety: The UL certification ensures compliance with safety standards, reducing the risk of electrical hazards.
  • Robust performance in harsh environments: The SCR is designed to operate reliably in demanding industrial conditions.

Additional Details

The TYN16X-600CTNQ is housed in a TO-220AB package, which provides good thermal dissipation. Its gate trigger current (IGT) is typically 25 mA, and its holding current (IH) is 15 mA. The operating junction temperature range is -40°C to +125°C. This SCR is designed for phase control applications where precise and reliable control of AC power is required. It's a popular choice among design engineers due to its robust performance and compliance with industry safety standards.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.2610
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Renesas Electronics America
Lowest to $0.6537
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.5634
STMicroelectronics
8A SCRs
Lowest to $0.7056
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
THYRISTR SCR 400V 10A 3-PIN TO92
Lowest to $0.4146
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
IXYS
THYRISTOR PHASE 1200V TO-247AD
Lowest to $5.0397

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess