EN
  • EN
  • DE

9050JCK16V20

Part No 9050JCK16V20
Manufacturer Schneider Electric
Catalog Time Delay Relays
Description RELAY TIME DELAY 10MIN 10A 240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 0.1 Min ~ 10 Min
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Plug In
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550903-9050JCK16V20
Ultra Librarian 3D Model Ultra Librarian 9050JCK16V20 CAD Model

Description

N

You May Also Be Interested in

ATC
Solid-State Flasher 1A 75 Flashes/Minute 50% Cycle 6" Wire Leads ETN Series
Need more? Email Us
Panasonic
RELAY TIME DELAY
Need more? Email Us
Omron
RELAY TIMER SPDT 5A 24-240V / Time Delay Relay 24 to 240VDC 24 to 240VAC SPDT( ())
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 75FPM CHASSIS / Repeat Cycle Time Delay Relay SPST-NO (1 Form A) Fixed, 75 FPM Delay Chassis Mount
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 100MIN
Need more? Email Us
TE Connectivity
Time Delay & Timing Relays 7024E1664-9
Lowest to $5.5498
NTE
RELAY TIME DELAY 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) Delay 10A @ 120VAC/30VDC
Need more? Email Us
TE Connectivity
RELAY TIME DELAY 15SEC 10A 240V / Off-Delay Time Delay Relay DPDT (2 Form C) 1.5 Sec ~ 15 Sec Delay 10A @ 240VAC Panel Mount
Need more? Email Us
Omron
DPDT Time Delay Relays 100VAC/100VDC 240VAC/125VDC Relay Output
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess